SV Microwave, Inc. 1138-4005

Description
The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention. Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum. From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.
Datasheet
Description
The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention. Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum. From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1138-4005 - SV Microwave, Inc.
West Palm Beach, FL, USA
The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention. Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum. From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.

The next generation in miniature connectors and SV Microwave’s RFffortless is the SMPS. The SMPS furthers SVs threadless designs of push-on and blindmate connectors and is capable of frequencies exceeding 100 GHz. Being 45% smaller than the SMP and 30% smaller then the SMPM, the SMPS is ideal for dense packaging in multiport applications. The SMPS also has a low interface height making it an excellent choice for board to board applications using a bullet design. Current configurations include male and female cable connectors, board mount, edge launch and the female bullet. The male interface is available in smooth bore for easy mating or detent for female retention.

Directly compatible with the G3PO interface, the SMPS has low VSWR of 1.12 to 50 GHz for the female bullet while allowing for .010” of radial and axial misalignment. The smooth bore design will mate and demate a minimum of 500 cycles and the detent design is capable of 100 cycles minimum.

From the original SMP to the smaller SMPM and now the SMPS, SV Microwave has your effortless connection of push-on connectors.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number 1138-4005
Connector Type SMPS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details