Amphenol RF In Series Adapter 112667

Description
Connector, RF Coaxial, BNC In-Series Adapter, Plug To Jack, 50 Ohm
Request a Quote
Description
Connector, RF Coaxial, BNC In-Series Adapter, Plug To Jack, 50 Ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 112667 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
112667
In Series Adapter 112667
Connector, RF Coaxial, BNC In-Series Adapter, Plug To Jack, 50 Ohm

Connector, RF Coaxial, BNC In-Series Adapter, Plug To Jack, 50 Ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 112667
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-N-MM - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.4mm Male to 2.4mm Male DC - 50GHz 50Ω - 24M-24M+ - Mini-Circuits
Specs
Connector Type 2.4mm
Frequency Range 50000.0 MHz
VSWR 1.01 to 1.15 :1
View Details
WR229 (BJ40) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR229A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3220.0 to 4900.0 MHz
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details