Amphenol RF In Series Adapter 112446

Description
Jack-To-Jack Adapter
Request a Quote
Description
Jack-To-Jack Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 112446 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
112446
In Series Adapter 112446
Jack-To-Jack Adapter

Jack-To-Jack Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 112446
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
WR340 (BJ26) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR340E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 2170.0 to 3300.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details