Amphenol RF In Series Adapter 112443

Description
Jack-To-Jack Bulkhead - Isolated Adapter
Request a Quote
Description
Jack-To-Jack Bulkhead - Isolated Adapter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 112443 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
112443
In Series Adapter 112443
Jack-To-Jack Bulkhead - Isolated Adapter

Jack-To-Jack Bulkhead - Isolated Adapter

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 112443
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Straight 1.0mm Female to 1.0mm Female DC - 110 GHz 50Ω - 10F-10F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.0mm Female
Frequency Range 110000.0 MHz
VSWR 1.03 to 1.4 :1
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Male Adapter - ADPMKMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details