SV Microwave, Inc. 1116-6018

Description
SV Microwave offers 2.4mm connectors and components. The 2.4mm series consists of connectors designed for broadband microwave applications DC to 50 GHz. Designed for a wide range of use in the microwave industry, these connectors are manufactured with a precise tolerance interface to ensure a low VSWR across the entire frequency range. The 2.4mm connectors are also used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters. SV Microwave also offers a full line of 2.4mm attenuators and terminations.
Datasheet
Description
SV Microwave offers 2.4mm connectors and components. The 2.4mm series consists of connectors designed for broadband microwave applications DC to 50 GHz. Designed for a wide range of use in the microwave industry, these connectors are manufactured with a precise tolerance interface to ensure a low VSWR across the entire frequency range. The 2.4mm connectors are also used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters. SV Microwave also offers a full line of 2.4mm attenuators and terminations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1116-6018 - SV Microwave, Inc.
West Palm Beach, FL, USA
SV Microwave offers 2.4mm connectors and components. The 2.4mm series consists of connectors designed for broadband microwave applications DC to 50 GHz. Designed for a wide range of use in the microwave industry, these connectors are manufactured with a precise tolerance interface to ensure a low VSWR across the entire frequency range. The 2.4mm connectors are also used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters. SV Microwave also offers a full line of 2.4mm attenuators and terminations.

SV Microwave offers 2.4mm connectors and components. The 2.4mm series consists of connectors designed for broadband microwave applications DC to 50 GHz. Designed for a wide range of use in the microwave industry, these connectors are manufactured with a precise tolerance interface to ensure a low VSWR across the entire frequency range.

The 2.4mm connectors are also used in test and measurement applications where reliability in performance is crucial for repeatable and critical high frequency testing. A full product range is available including cable connectors, board launch connectors, in-series, and between series adapters. SV Microwave also offers a full line of 2.4mm attenuators and terminations.

Supplier's Site Datasheet

Technical Specifications

  SV Microwave, Inc.
Product Category RF Adapters
Product Number 1116-6018
Connector Type 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Flange 50Ω - SFFL-SM50+ - Mini-Circuits
Specs
Connector Type SMA; SMA-Female
Frequency Range 18000.0 MHz
VSWR 1.02 :1
View Details