Amphenol RF 4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-58, 141 cable 083-765

Description
4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-58, 141 cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-58, 141 cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-58, 141 cable - 083-765 - Amphenol RF
Danbury, CT, USA
4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-58, 141 cable
083-765
4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-58, 141 cable 083-765
4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-58, 141 cable Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-58, 141 cable
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF
Product Category RF Adapters
Product Number 083-765
Product Name 4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-58, 141 cable
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Right Angle 2.4mm Male to 3.5mm Female DC - 33GHz 50Ω - 24MR-35F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 3.5mm; 2.4 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.11 :1
View Details
Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Female Adapter - ADPFVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details