Amphenol RF ADAPTER JACK TO JACK ARMY# PL258 NAVY# 49191 083-1J

Description
ADAPTER JACK TO JACK ARMY# PL258 NAVY# 49191 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
ADAPTER JACK TO JACK ARMY# PL258 NAVY# 49191 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADAPTER JACK TO JACK ARMY# PL258 NAVY# 49191 - 083-1J - Amphenol RF
Danbury, CT, USA
ADAPTER JACK TO JACK ARMY# PL258 NAVY# 49191
083-1J
ADAPTER JACK TO JACK ARMY# PL258 NAVY# 49191 083-1J
ADAPTER JACK TO JACK ARMY# PL258 NAVY# 49191 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

ADAPTER JACK TO JACK ARMY# PL258 NAVY# 49191
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet
In Series Adapter - 083-1J - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
083-1J
In Series Adapter 083-1J
Adapter UHF Jack to UHF Jack Non-Constant

Adapter UHF Jack to UHF Jack Non-Constant

Supplier's Site

Technical Specifications

  Amphenol RF Richardson RFPD
Product Category RF Adapters RF Adapters
Product Number 083-1J 083-1J
Product Name ADAPTER JACK TO JACK ARMY# PL258 NAVY# 49191 In Series Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR22 (BJ400) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR22E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm
Frequency Range 33000.0 to 50000.0 MHz
View Details
DCZF29F29, DC-Block - DCZF29F29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω - KMR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details