Amphenol RF 4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-8, 10????? 083-1H

Description
4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-8, 10????? Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-8, 10????? Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-8, 10????? - 083-1H - Amphenol RF
Danbury, CT, USA
4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-8, 10?????
083-1H
4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-8, 10????? 083-1H
4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-8, 10????? Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-8, 10?????
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF
Product Category RF Adapters
Product Number 083-1H
Product Name 4-Hole Flange Hood - Adapts Panel Receptacle 83-1R to RG-8, 10?????
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle SMA Female to 2.92mm Female DC - 18GHz 50Ω - SFR-KF50+ - Mini-Circuits
Specs
Connector Type SMA; 2.92mm
Frequency Range 18000.0 MHz
VSWR 1.03 to 1.25 :1
View Details
Couplers - LLC67-185-FF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details