Amphenol RF TNC JACK-JACK BULKHEAD ADAPTOR 031-6200

Description
TNC JACK-JACK BULKHEAD ADAPTOR Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
TNC JACK-JACK BULKHEAD ADAPTOR Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC JACK-JACK BULKHEAD ADAPTOR - 031-6200 - Amphenol RF
Danbury, CT, USA
TNC JACK-JACK BULKHEAD ADAPTOR
031-6200
TNC JACK-JACK BULKHEAD ADAPTOR 031-6200
TNC JACK-JACK BULKHEAD ADAPTOR Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

TNC JACK-JACK BULKHEAD ADAPTOR
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF
Product Category RF Adapters
Product Number 031-6200
Product Name TNC JACK-JACK BULKHEAD ADAPTOR
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR975 (BJ9) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR975A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 750.0 to 1120.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Female Adapter - ADPMVFV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
RF Adapter Straight 2.92mm Female to 2.4mm Female DC - 40GHz Bulkhead 50Ω - 24B-KB+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.05 :1
View Details