Newport MKS Brewster Window, Minor: 12.5 mm, Major: 22.11 mm, 2.0 mm thick BQW-1

Description
The BQW-1 Brewster Window is made with UV grade fused silica with laser grade surface quality and parallelism to make it the ideal polarizer to use within a laser cavity. The BQW-1 has a 22.11 mm major axis, a 12.5 mm minor axis, and is 2.0 mm thick. When oriented at the 55.57° Brewster's angle, this window is designed to generate circular profile, allowing P-Polarized light to pass through the window with minimum losses while the S-Polarized light being reflected off the Brewster window. This window limits the transmitted wavefront distortion to 1/10 of wave.
Request a Quote
Description
The BQW-1 Brewster Window is made with UV grade fused silica with laser grade surface quality and parallelism to make it the ideal polarizer to use within a laser cavity. The BQW-1 has a 22.11 mm major axis, a 12.5 mm minor axis, and is 2.0 mm thick. When oriented at the 55.57° Brewster's angle, this window is designed to generate circular profile, allowing P-Polarized light to pass through the window with minimum losses while the S-Polarized light being reflected off the Brewster window. This window limits the transmitted wavefront distortion to 1/10 of wave.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Brewster Window, Minor: 12.5 mm, Major: 22.11 mm, 2.0 mm thick - BQW-1 - Newport MKS
Irvine, CA, United States
Brewster Window, Minor: 12.5 mm, Major: 22.11 mm, 2.0 mm thick
BQW-1
Brewster Window, Minor: 12.5 mm, Major: 22.11 mm, 2.0 mm thick BQW-1
The BQW-1 Brewster Window is made with UV grade fused silica with laser grade surface quality and parallelism to make it the ideal polarizer to use within a laser cavity. The BQW-1 has a 22.11 mm major axis, a 12.5 mm minor axis, and is 2.0 mm thick. When oriented at the 55.57° Brewster's angle, this window is designed to generate circular profile, allowing P-Polarized light to pass through the window with minimum losses while the S-Polarized light being reflected off the Brewster window. This window limits the transmitted wavefront distortion to 1/10 of wave.

The BQW-1 Brewster Window is made with UV grade fused silica with laser grade surface quality and parallelism to make it the ideal polarizer to use within a laser cavity. The BQW-1 has a 22.11 mm major axis, a 12.5 mm minor axis, and is 2.0 mm thick. When oriented at the 55.57° Brewster's angle, this window is designed to generate circular profile, allowing P-Polarized light to pass through the window with minimum losses while the S-Polarized light being reflected off the Brewster window. This window limits the transmitted wavefront distortion to 1/10 of wave.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number BQW-1
Product Name Brewster Window, Minor: 12.5 mm, Major: 22.11 mm, 2.0 mm thick
Window Type Brewster
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 30.0 mm, λ/10, 425-675 nm - FSW16AR.14 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 425-675 nm
View Details
Fiber Laser Protective Window, Fused Silica, 30 mm, 5.0 mm Thick, 1030-1090 nm - 632830-117 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1030 to 1090 nm
View Details
Optical Window, High Power, Laser Line, 12.5 mm Diameter, 1064 nm - 05QW20-1 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1064 nm
View Details
Optical Window, High Power, Laser Line, 12.5 mm Diameter, 355 nm - 05QW20-3 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 355 nm
View Details