California Instruments Corp. AC Source FCS18

Description
The FCS18 is a 18000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 3 Phase AC Power Source FCS18 FeaturesFront Panel Configurable for Single- or Multi-Phase Operation Voltage and Frequency Programmable Over IEEE-488 Bus Full Power Line Disturbance Simulation Available Drives Non-Linear Loads and High Peak In-Rush Current Input Stages The California Instruments FCS Series is based on an 18 kVA cabinet. Two or three cabinets may be combined to form either 36 kVA or 54 kVA systems. Units are field configurable. Control for all FCS units is from the front panel or a computer bus (IEEE-488) through one master cabinet.
Datasheet
Description
The FCS18 is a 18000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 3 Phase AC Power Source FCS18 FeaturesFront Panel Configurable for Single- or Multi-Phase Operation Voltage and Frequency Programmable Over IEEE-488 Bus Full Power Line Disturbance Simulation Available Drives Non-Linear Loads and High Peak In-Rush Current Input Stages The California Instruments FCS Series is based on an 18 kVA cabinet. Two or three cabinets may be combined to form either 36 kVA or 54 kVA systems. Units are field configurable. Control for all FCS units is from the front panel or a computer bus (IEEE-488) through one master cabinet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source FCS18
The FCS18 is a 18000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: 3 Phase AC Power Source FCS18 FeaturesFront Panel Configurable for Single- or Multi-Phase Operation Voltage and Frequency Programmable Over IEEE-488 Bus Full Power Line Disturbance Simulation Available Drives Non-Linear Loads and High Peak In-Rush Current Input Stages The California Instruments FCS Series is based on an 18 kVA cabinet. Two or three cabinets may be combined to form either 36 kVA or 54 kVA systems. Units are field configurable. Control for all FCS units is from the front panel or a computer bus (IEEE-488) through one master cabinet.

The FCS18 is a 18000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • 3 Phase AC Power Source
  • FCS18 FeaturesFront Panel Configurable for Single- or Multi-Phase Operation
  • Voltage and Frequency Programmable Over IEEE-488 Bus
  • Full Power Line Disturbance Simulation Available
  • Drives Non-Linear Loads and High Peak In-Rush Current Input Stages

The California Instruments FCS Series is based on an 18 kVA cabinet. Two or three cabinets may be combined to form either 36 kVA or 54 kVA systems. Units are field configurable. Control for all FCS units is from the front panel or a computer bus (IEEE-488) through one master cabinet.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number FCS18
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details