Certex UK Crane Weigher WLL ton 7.5 6097137500

Description
Crane scales are a universal tool for all kinds of lifting purposes. The main principle is hydrostatic, the construction is robust without maintenance. The large deals allow for quick, accurate and easy reading. Designed for continuous use. Robust construction; Easy calibration; Accuracy within +/- 1% of full scale; Light weight – low height; The dial plate is covered with hard acrylic glass; 160 mm scale diameter; Graduated in kilogrammes and tonnes; Hook with latch bottom suspension up to 5.000 kg; Eye – eye suspension over 5.000 kg; Remote reading also available.
Request a Quote
Description
Crane scales are a universal tool for all kinds of lifting purposes. The main principle is hydrostatic, the construction is robust without maintenance. The large deals allow for quick, accurate and easy reading. Designed for continuous use. Robust construction; Easy calibration; Accuracy within +/- 1% of full scale; Light weight – low height; The dial plate is covered with hard acrylic glass; 160 mm scale diameter; Graduated in kilogrammes and tonnes; Hook with latch bottom suspension up to 5.000 kg; Eye – eye suspension over 5.000 kg; Remote reading also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crane Weigher WLL ton 7.5 - 6097137500 - Certex UK
Harworth, United Kingdom
Crane Weigher WLL ton 7.5
6097137500
Crane Weigher WLL ton 7.5 6097137500
Crane scales are a universal tool for all kinds of lifting purposes. The main principle is hydrostatic, the construction is robust without maintenance. The large deals allow for quick, accurate and easy reading. Designed for continuous use. Robust construction; Easy calibration; Accuracy within +/- 1% of full scale; Light weight – low height; The dial plate is covered with hard acrylic glass; 160 mm scale diameter; Graduated in kilogrammes and tonnes; Hook with latch bottom suspension up to 5.000 kg; Eye – eye suspension over 5.000 kg; Remote reading also available.

Crane scales are a universal tool for all kinds of lifting purposes. The main principle is hydrostatic, the construction is robust without maintenance. The large deals allow for quick, accurate and easy reading. Designed for continuous use.

  • Robust construction;
  • Easy calibration;
  • Accuracy within +/- 1% of full scale;
  • Light weight – low height;
  • The dial plate is covered with hard acrylic glass;
  • 160 mm scale diameter;
  • Graduated in kilogrammes and tonnes;
  • Hook with latch bottom suspension up to 5.000 kg;
  • Eye – eye suspension over 5.000 kg;
  • Remote reading also available.
Supplier's Site

Technical Specifications

  Certex UK
Product Category Scales and Balances
Product Number 6097137500
Product Name Crane Weigher WLL ton 7.5
Type Weigh Module / Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Crane Weigher WLL ton 85 - 609714085 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 187393 lbs (84985 kg)
View Details
Crane Weigher WLL ton 0.32 - 6097130320 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 705 lbs (320 kg)
View Details
Crane Weigher WLL ton 50 - 609714050 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 110231 lbs (49991 kg)
View Details
Crane Weigher WLL ton 25 - 609714025 - Certex UK
Specs
Type Weigh Module / Assembly
Capacity 55116 lbs (24996 kg)
View Details