PCE Instruments / PCE Americas Inc. Weighing Hook PCE-HS 50N

Description
PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).
Request a Quote Datasheet
Description
PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weighing Hook - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Weighing Hook
PCE-HS 50N
Weighing Hook PCE-HS 50N
PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).

PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).

Supplier's Site Datasheet
Crane Scale - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Crane Scale
PCE-HS 50N
Crane Scale PCE-HS 50N
PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).

PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).

Supplier's Site Datasheet
Hanging Scale - PCE-HS 50N - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Hanging Scale
PCE-HS 50N
Hanging Scale PCE-HS 50N
PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).

PCE-HS 50N is an affordable digital hanging scale, crane scale, weighing hook or electronic balance that offers quick, easy and accurate weighing of large objects, animals, fish and game. Simply mount the item to be weighed to the hook or snap hook (both hooks are included).

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc. PCE Instruments / PCE Americas Inc.
Product Category Scales and Balances Scales and Balances
Product Number PCE-HS 50N PCE-HS 50N
Product Name Weighing Hook Crane Scale
Type Crane Scale; Weigh Module / Assembly Crane Scale
Unlock Full Specs
to access all available technical data

Similar Products

Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Analytical Balance - PCE-BS 6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Laboratory / Analytical Balance
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Portable Industrial Bench Scale - PCE-WS 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Bench / Counter Scale
Display Digital Display
Interface Serial
View Details