AMETEK Sensors, Test & Calibration Digital Indicator Gauge CH-DFS2-R-ND Series

Description
The Chatillon® DFS-R-ND Series supplies accurate load and torque measurement in a common gauge. Ideal for handheld or test stand applications, the DFS-R-ND may be equipped with smart loadcells or torque sensors. The auto-recognition feature knows whether a load or torque measurement is required. Measurement accuracy is better than 0.25% full scale (higher accuracy available). A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, sensor actuation and direction. Measurements are displayed in ozf, gf, lbf, kgf and N units or oz-in, g-cm, lb-in, N-cm and N-m units. The DFS-R-ND gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, and Certificate of Conformance. The DFS-R-ND is supplied with our NEXYGEN DF Series software.
Description
The Chatillon® DFS-R-ND Series supplies accurate load and torque measurement in a common gauge. Ideal for handheld or test stand applications, the DFS-R-ND may be equipped with smart loadcells or torque sensors. The auto-recognition feature knows whether a load or torque measurement is required. Measurement accuracy is better than 0.25% full scale (higher accuracy available). A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, sensor actuation and direction. Measurements are displayed in ozf, gf, lbf, kgf and N units or oz-in, g-cm, lb-in, N-cm and N-m units. The DFS-R-ND gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, and Certificate of Conformance. The DFS-R-ND is supplied with our NEXYGEN DF Series software.

Suppliers

Company
Product
Description
Supplier Links
Digital Indicator Gauge - CH-DFS2-R-ND Series - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Digital Indicator Gauge
CH-DFS2-R-ND Series
Digital Indicator Gauge CH-DFS2-R-ND Series
The Chatillon® DFS-R-ND Series supplies accurate load and torque measurement in a common gauge. Ideal for handheld or test stand applications, the DFS-R-ND may be equipped with smart loadcells or torque sensors. The auto-recognition feature knows whether a load or torque measurement is required. Measurement accuracy is better than 0.25% full scale (higher accuracy available). A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, sensor actuation and direction. Measurements are displayed in ozf, gf, lbf, kgf and N units or oz-in, g-cm, lb-in, N-cm and N-m units. The DFS-R-ND gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, and Certificate of Conformance. The DFS-R-ND is supplied with our NEXYGEN DF Series software.

The Chatillon® DFS-R-ND Series supplies accurate load and torque measurement in a common gauge. Ideal for handheld or test stand applications, the DFS-R-ND may be equipped with smart loadcells or torque sensors. The auto-recognition feature knows whether a load or torque measurement is required. Measurement accuracy is better than 0.25% full scale (higher accuracy available). A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, sensor actuation and direction. Measurements are displayed in ozf, gf, lbf, kgf and N units or oz-in, g-cm, lb-in, N-cm and N-m units. The DFS-R-ND gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, and Certificate of Conformance.
The DFS-R-ND is supplied with our NEXYGEN DF Series software.

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Force and Torque Instruments
Product Number CH-DFS2-R-ND Series
Product Name Digital Indicator Gauge
Type Force / Weight / Load (optional feature); Torque (optional feature)
Rated Load 0.0 to 10000 lbs (0.0 to 4535 kg)
Channels 1
Output Digital Serial
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN - M5-2000 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 2248 lbs (1020 kg)
Output Frequency
View Details
Torque Testers - 2217462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Dynamometer - PCE-CS 1000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Special Type Battery Powered
Operating Temp 14 to 104 F (-10 to 40 C)
View Details