AMETEK Sensors, Test & Calibration Digital Force Gauge CH-DFS2-R-0500

Description
The Chatillon® DFS-R Series supplies accurate load measurement for capacities up to 1000 lbf, 5 kN. Ideal for handheld or test stand applications,measure ment accuracy is better than 0.1% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, sensor actuation and direction. Measurements are displayed in ozf, gf, lbf, kgf and N units. The DFS-R gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard with sensors. The DFS-R gauge is supplied with our NEXYGEN DF Series software,
Description
The Chatillon® DFS-R Series supplies accurate load measurement for capacities up to 1000 lbf, 5 kN. Ideal for handheld or test stand applications,measure ment accuracy is better than 0.1% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, sensor actuation and direction. Measurements are displayed in ozf, gf, lbf, kgf and N units. The DFS-R gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard with sensors. The DFS-R gauge is supplied with our NEXYGEN DF Series software,

Suppliers

Company
Product
Description
Supplier Links
Digital Force Gauge - CH-DFS2-R-0500 - AMETEK Sensors, Test & Calibration
Largo, FL, United States
Digital Force Gauge
CH-DFS2-R-0500
Digital Force Gauge CH-DFS2-R-0500
The Chatillon® DFS-R Series supplies accurate load measurement for capacities up to 1000 lbf, 5 kN. Ideal for handheld or test stand applications,measure ment accuracy is better than 0.1% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, sensor actuation and direction. Measurements are displayed in ozf, gf, lbf, kgf and N units. The DFS-R gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard with sensors. The DFS-R gauge is supplied with our NEXYGEN DF Series software,

The Chatillon® DFS-R Series supplies accurate load measurement for capacities up to 1000 lbf, 5 kN. Ideal for handheld or test stand applications,measurement accuracy is better than 0.1% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, sensor actuation and direction. Measurements are displayed in ozf, gf, lbf, kgf and N units. The DFS-R gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard with sensors. The DFS-R gauge is supplied with our NEXYGEN DF Series software,

Supplier's Site

Technical Specifications

  AMETEK Sensors, Test & Calibration
Product Category Force and Torque Instruments
Product Number CH-DFS2-R-0500
Product Name Digital Force Gauge
Type Force / Weight / Load
Rated Load 0.0 to 500 lbs (0.0 to 227 kg)
Load Accuracy 0.1 ±% Full Scale
Channels 1
Features Tare; Limits Set Points; Peak Hold; Controller
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - M4-05 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.5620 lbs (0.2549 kg)
Output Frequency
View Details
Torque Testers - 2217463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Torque Meter - PCE-TM 80 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Torque
Rated Torque 13.02 to 13.01 In-lbs (15.01 to 15 kg-cm)
Torque Accuracy 1.5 ±% Full Scale
View Details