The Chatillon® DFS Series offers the best price performance of any digital force gauge available today. This compact, easy-to-use force gauge is designed for basic and complex applications. Ideal for handheld or test stand applications, the DFS may be equipped with integral loadcells or smart remote sensors for load measurement and torque measurement. Measurement accuracy is better than 0.1% full scale. A large, easy-to-read, high resolution dot matrix LCD display supports a variety of standard gauge functions including normal and peak readings, high/low limits, setpoints, pass/fail results, statistical results, load averaging, load comparisons, % and sharp break detection, loadcell actuation and direction. Loads are displayed in ozf, gf, lbf, kgf and N units. The display can be inverted and displayed results may be “hidden” from the operator. The DFS gauge comes standard with RS-232 cable, carrying case, battery adapter/charger, testing accessories and NIST Certificate of Calibration with data. Uncertainty data per ISO/IEC 17025 is supplied standard. The DFS is supplied with our NEXYGEN DF Series software.
| AMETEK Sensors, Test & Calibration | |
|---|---|
| Product Category | Force and Torque Instruments |
| Product Number | CH-DFS2-100 |
| Product Name | High Resolution Force Gauge |
| Type | Force / Weight / Load |
| Rated Load | 0.0 to 100 lbs (0.0 to 45.35 kg) |
| Load Accuracy | 0.1 ±% Full Scale |
| Channels | 1 |
| Features | Tare; Limits Set Points; Peak Hold; Controller |