American Technical Ceramics Corp. Ceramic Capacitors - 100B151JW300XT 100B151JW300XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1000785-100B151JW300 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 300V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 150pF Tolerance: ±5% Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1000785-100B151JW300 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 300V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 150pF Tolerance: ±5% Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 100B151JW300XT - 1000785-100B151JW300XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 100B151JW300XT
1000785-100B151JW300XT
Ceramic Capacitors - 100B151JW300XT 1000785-100B151JW300XT
Manufacturer: American Technical Ceramics Win Source Part Number: 1000785-100B151JW300 XT Packaging: Reel - TR Features: High Q, Low Loss, Low ESL Voltage Rating: 300V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 150pF Tolerance: ±5% Temperature Coefficient: P90 Thickness (Max): 0.102" (2.59mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 175°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: American Technical Ceramics
Win Source Part Number: 1000785-100B151JW300XT
Packaging: Reel - TR
Features: High Q, Low Loss, Low ESL
Voltage Rating: 300V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 150pF
Tolerance: ±5%
Temperature Coefficient: P90
Thickness (Max): 0.102" (2.59mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 175°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1000785-100B151JW300XT
Product Name Ceramic Capacitors - 100B151JW300XT
Operating Temperature -55 to 175 C (-67 to 347 F)
Capacitance Range 1.50E-4 microF
Capacitance Tolerance 5 (+/- %)
WVDC 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers