Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional 5-CB Formed Leads, PSF
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 620-1108-ND |
| Product Name | Current Sensors |
| Loop Type | Open Loop |
| Technology | Hall-Effect |
| Mounting / Configuration | 5-CB Formed Leads, PSF |
| Electrical Output | Voltage |
| Operating Temperature | -40 to 302 F (-40 to 150 C) |