Altech Corp. Proximity Sensors 9982-1350

Description
ITBN-M12-S6.0-FL-103 0VDC
Request a Quote Datasheet
Description
ITBN-M12-S6.0-FL-103 0VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 9982-1350 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Proximity Sensors
9982-1350
Proximity Sensors 9982-1350
ITBN-M12-S6.0-FL-103 0VDC

ITBN-M12-S6.0-FL-1030VDC

Buy Now
Sheung Wan, Hong Kong
Proximity Sensors
9982-1350
Proximity Sensors 9982-1350
Proximity Sensors ITBN-M12-S6.0-FL-103 0VDC

Proximity Sensors ITBN-M12-S6.0-FL-1030VDC

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 9982-1350 9982-1350
Product Name Proximity Sensors Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003416-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Electrical Connection ASi3.1 - AS-Interface 2.0
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details