TE Connectivity Capacitive Proximity Sensors 5000000994-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 4 Sensing Control : Adjustable Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 10 MM  [.394 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - PNP
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 4 Sensing Control : Adjustable Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 10 MM  [.394 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensors - 5000000994-SE - TE Connectivity
Berwyn, PA, United States
Capacitive Proximity Sensors
5000000994-SE
Capacitive Proximity Sensors 5000000994-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 4 Sensing Control : Adjustable Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 10 MM  [.394 INCH ] Product Length : 70 MM  [2.756 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 10 - 30 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30 Operation/Applicatio n Electrical Configuration : DC - PNP

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Electrical Connection : M12 Connector 4 Pin
  • Number of Conductors : 4
  • Sensing Control : Adjustable

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Nominal Sensing Distance : 10 MM  [.394 INCH ]
  • Product Length : 70 MM  [2.756 INCH ]

Electrical Characteristics


  • Operating Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M30

Operation/Application


  • Electrical Configuration : DC - PNP
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000000994-SE
Product Name Capacitive Proximity Sensors
Operation Distance 0.3940 inch (10.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003374-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002966-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Photoelectric Proximity Sensors - 5000003870-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
Switch Type Normally Open; Normally Closed
View Details
Capacitive Proximity Sensors - 5000004916-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details