Altech Corp. Enclosures, Boxes, & Cases 115-906

Description
PS1811-11, 180x110x111mm Enclosure
Request a Quote
Description
PS1811-11, 180x110x111mm Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - 115-906 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
115-906
Enclosures, Boxes, & Cases 115-906
PS1811-11, 180x110x111mm Enclosure

PS1811-11, 180x110x111mm Enclosure

Buy Now
Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 4.33x7.09x4.37In.;NEMA4x - 70075218 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 4.33x7.09x4.37In.;NEMA4x
70075218
Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 4.33x7.09x4.37In.;NEMA4x 70075218
Light Gray, Temperature Range -40 to 70 °C, Polystyrene Junction Box Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met. Precision molded from impact and flame resistant materials, they offer functionality and appealing solutions for diverse application requirements.

Light Gray, Temperature Range -40 to 70 °C, Polystyrene Junction Box
Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met.
Precision molded from impact and flame resistant materials, they offer functionality and appealing solutions for diverse application requirements.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 115-906 70075218
Product Name Enclosures, Boxes, & Cases Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 4.33x7.09x4.37In.;NEMA4x
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2126 - Newark, An Avnet Company
Specs
Length 2.17 inch (55 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
TK Series Enclosures - 130-511 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers