Enclosure made of polystyrene, light gray, with smooth sidewalls and a top hat cover measuring 137 mm (5.39 in) in height, sized at 180 x 130 mm (7.09 x 5.12 in), rated IP66 with NEMA Type 4X and 12/12K protection, and UL recognized. Operating temperature range is -40°C to 70°C (-40°F to 158°F). Gasket material is polyurethane.
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 109-415 | 109-415 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box |
| Shape | Rectangular | |
| Length | 7.09 inch (180 mm) | |
| Width | 5.12 inch (130 mm) | |
| Depth | 5.39 inch (137 mm) |