Altech Corp. Enclosures, Boxes, & Cases 115-403

Description
PS99-6, 94x94x57mm Enclosure
Request a Quote Datasheet
Description
PS99-6, 94x94x57mm Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Boxes, & Cases - 115-403 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
115-403
Enclosures, Boxes, & Cases 115-403
PS99-6, 94x94x57mm Enclosure

PS99-6, 94x94x57mm Enclosure

Buy Now
Boxes - 1920-1024-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Hand Held, Cover Included 3.700"" L x 3.700"" W (93.98mm x 93.98mm) X 2.240"" (56.90mm)"

"Box Plastic, Polystyrene Gray Hand Held, Cover Included 3.700"" L x 3.700"" W (93.98mm x 93.98mm) X 2.240"" (56.90mm)"

Buy Now Datasheet
Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 3.70x3.70x2.24In.;NEMA4x - 70075387 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 3.70x3.70x2.24In.;NEMA4x
70075387
Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 3.70x3.70x2.24In.;NEMA4x 70075387
Body Polystyrene, Gasket Polyurethane, TK Series Light Gray Enclosure Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met. Designed for tough industrial environments and a wide variety of applications, TK enclosures are available with standard gray or tinted transparent covers in several heights. Sidewalls and endwalls are supplied smooth or with knockouts.

Body Polystyrene, Gasket Polyurethane, TK Series Light Gray Enclosure
Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met.
Designed for tough industrial environments and a wide variety of applications, TK enclosures are available with standard gray or tinted transparent covers in several heights. Sidewalls and endwalls are supplied smooth or with knockouts.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 115-403 1920-1024-ND 70075387
Product Name Enclosures, Boxes, & Cases Boxes Enclosure,Junction Box; Panel Mnt; Lt Gray; Gray Cover; 3.70x3.70x2.24In.;NEMA4x
Type Junction Box Junction Box Junction Box
Material Polystyrene Polystyrene
NEMA Rating NEMA Enclosures; Type 4X NEMA Enclosures
Mounting Type Handheld
Features Knockouts
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP65 Plastic Box With Outdoor Roof - BCAR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details