The OA 5601 safety relay is a force-guided contact relay designed for safety circuits, meeting DIN EN 50205 and IEC/EN 61810 standards, and approved for use in safety-related control systems per IEC/EN 62061 and EN ISO 13849. It is available in 2 NO/2 NC or 3 NO/1 NC contact configurations and is rated for a 24 VDC coil voltage with a range of 16.8 to 38.4 VDC. The relay has a coil resistance of 770 Ω and features solderable terminations with documented footprint dimensions in millimeters.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA01.2431 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, CSA, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 10.00 amps |