The 56.OA12.0624C is a safety relay with force-guided contacts, designed for safety circuits in compliance with IEC 60204, EN 60204, DIN/VDE 0113, EN 115/06.95, EN 81-1, EN 81-2, IEC/EN 62061, and EN ISO 13849. It features a 2 NO/4 NC contact configuration, operates at 6 VDC with a coil resistance of 36 Ω, and supports a voltage range of 4.2 to 8.4 VDC. The relay complies with DIN EN 50205 and IEC/EN 61810, and is manufactured to ensure a minimum 0.5 mm air gap between open contacts throughout its service life. It is designed for PCB mounting with a solder-side footprint.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
Safety Relays OA5612, 6V, 2NO/4NC
| Altech Corp. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Safety Relays |
| Product Number | 56.OA12.0624C | 56.OA12.0624C | 56.OA12.0624C |
| Product Name | Safety Relays | Relays | Safety Relays |
| Mounting | Socket or Plug-in Style | ||
| NO | 1 | ||
| NC | 1 | ||
| Maximum Switching Current | 10.00 amps |