Altech Corp. Terminal Blocks 40.008

Description
Terminal Strip, Panel Mount, ATS1.5/8
Request a Quote Datasheet
Description
Terminal Strip, Panel Mount, ATS1.5/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 40.008 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
40.008
Terminal Blocks 40.008
Terminal Strip, Panel Mount, ATS1.5/8

Terminal Strip, Panel Mount, ATS1.5/8

Buy Now
Barrier Terminal Blocks - 40.008 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
40.008
Barrier Terminal Blocks 40.008
Barrier Terminal Blocks Terminal Strip, Panel Mount, TS1.5/8

Barrier Terminal Blocks Terminal Strip, Panel Mount, TS1.5/8

Buy Now Datasheet
Fort Worth, TX, USA
Terminal Strip 22-12 AWG (UL), 22-16 AWG (CSA), 1.5 mm (VDE) 2 Flat
70078028
Terminal Strip 22-12 AWG (UL), 22-16 AWG (CSA), 1.5 mm (VDE) 2 Flat 70078028
Feed-Through Flat Base Terminal Strip For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.

Feed-Through Flat Base Terminal Strip

  • For wire-to-wire connections in HVAC, appliance, equipment, power distribution and other industrial applications with strict budget and space requirements
  • Easy to use double row terminal strips Simply strip the wire, insert and tighten the screw
    Eurostrips feature tubular screw clamps, with wire protectors, and recessed metal parts for finger protection. The wire protectors include an integral wire stop in the center of the terminal.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 40.008 40.008 70078028
Product Name Terminal Blocks Barrier Terminal Blocks Terminal Strip 22-12 AWG (UL), 22-16 AWG (CSA), 1.5 mm (VDE) 2 Flat
Mounting Options Panel Mount; Terminal Strip Panel Mount; Terminal Strip
Terminal Block Type Barrier Terminal Blocks Dual level
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Type 96.12 - PCB socket - 9612 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block, Barrier, 4 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6807 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details