Aratas America LLC Terminal Blocks - Headers, Plugs and Sockets XW4N-32D2-A

Description
SOCKET,DOUBLE-ROW,,G OLD,
Request a Quote Datasheet
Description
SOCKET,DOUBLE-ROW,,G OLD,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-32D2-A-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
39-XW4N-32D2-A-ND
Terminal Blocks - Headers, Plugs and Sockets 39-XW4N-32D2-A-ND
SOCKET,DOUBLE-ROW,,G OLD,

SOCKET,DOUBLE-ROW,,GOLD,

Buy Now Datasheet
Terminal Block, Pluggable, 32Pos, 16Awg; Pitch Spacing Omron Electronic Components - 28AJ0564 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 32Pos, 16Awg; Pitch Spacing Omron Electronic Components
28AJ0564
Terminal Block, Pluggable, 32Pos, 16Awg; Pitch Spacing Omron Electronic Components 28AJ0564
TERMINAL BLOCK, PLUGGABLE, 32POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:32Position s; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:8A; Rated Voltage:160V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 32POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:32Positions; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:8A; Rated Voltage:160V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39-XW4N-32D2-A-ND 28AJ0564
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 32Pos, 16Awg; Pitch Spacing Omron Electronic Components
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
Operating Temperature -40 to 100 C (-40 to 212 F)
Terminal Block Type Dual level
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Screwless Terminal Blocks - HA-522-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
Through terminal block - 2002-1402 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers