WAGO Double-deck terminal block - Fuse terminal block 2002-2611

Description
Double-deck fuse terminal block; with pivoting fuse holder; Through/Fuse terminal block; for 5 x 20 mm miniature metric fuse; L/L; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
Double-deck fuse terminal block; with pivoting fuse holder; Through/Fuse terminal block; for 5 x 20 mm miniature metric fuse; L/L; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Fuse terminal block - 2002-2611 - WAGO
Germantown, WI, United States
Double-deck terminal block - Fuse terminal block
2002-2611
Double-deck terminal block - Fuse terminal block 2002-2611
Double-deck fuse terminal block; with pivoting fuse holder; Through/Fuse terminal block; for 5 x 20 mm miniature metric fuse; L/L; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Double-deck fuse terminal block; with pivoting fuse holder; Through/Fuse terminal block; for 5 x 20 mm miniature metric fuse; L/L; without blown fuse indication; for DIN-rail 35 x 15 and 35 x 7.5; 2.5 mm²; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
DIN Rail Terminal Blocks - 2788309 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788309
DIN Rail Terminal Blocks 2788309
WAGO 2002-2611

WAGO 2002-2611

Supplier's Site
DIN Rail Terminal Blocks - 2788307 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2788307
DIN Rail Terminal Blocks 2788307
WAGO 2002-2611

WAGO 2002-2611

Supplier's Site
Terminal Blocks - Din Rail, Channel - 2946-2002-2611-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2611-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2611-ND
DOUBLE-DECK FUSE TERMINAL BLOCK;

DOUBLE-DECK FUSE TERMINAL BLOCK;

Buy Now Datasheet
Terminal Block, Fuse, 4Pos, 2.5Mm2; No. Of Positions Wago - 54W2676 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fuse, 4Pos, 2.5Mm2; No. Of Positions Wago
54W2676
Terminal Block, Fuse, 4Pos, 2.5Mm2; No. Of Positions Wago 54W2676
TERMINAL BLOCK, FUSE, 4POS, 2.5MM2; No. of Positions:4Positions ; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:6.3A; Rated Voltage:250V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

TERMINAL BLOCK, FUSE, 4POS, 2.5MM2; No. of Positions:4Positions; Wire Size (AWG):22AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:6.3A; Rated Voltage:250V; Fuse Size Held:5mm x 20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2002-2611 2788309 2946-2002-2611-ND 54W2676
Product Name Double-deck terminal block - Fuse terminal block DIN Rail Terminal Blocks Terminal Blocks - Din Rail, Channel Terminal Block, Fuse, 4Pos, 2.5Mm2; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block Dual level
Voltage Rating 275 volts 300 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sensor supply terminal block - 2000-5477 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Through terminal block - 2002-1704 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Ground terminal block - 2004-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Through terminal block - 2002-1203 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers