The 3Z075UM is a three-pole, Z-characteristic manual motor controller designed for applications involving semiconductors and devices with low surge current and limited short-circuit withstand capability. It is DIN rail mounted, 17.5 mm wide per pole, and rated for 0.75 A at 480Y/277 V AC, 50/60 Hz. The device has a thermal-magnetic trip mechanism with a short-circuit withstand rating of 10 kA when protected by a UL-listed RK5 backup fuse or MCCB. It operates within a temperature range of -25°C to 70°C, meets IP20 protection standards, and accepts terminal conductors of 18-3 AWG on top and 18-2 AWG on bottom. Terminal torque is specified at 2 to 2.5 Nm. The unit is UL508 listed and suitable as a motor disconnect.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3Z075UM | 3Z075UM |
| Product Name | Triple Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 0.7500 amps | 0.7500 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |