Altech Corp. Manual Motor Single Pole Controllers Circuit Breakers 1D3UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Single Pole Controllers Circuit Breakers - 1D3UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Single Pole Controllers Circuit Breakers
1D3UM
Manual Motor Single Pole Controllers Circuit Breakers 1D3UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1D3UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1D3UM
Circuit Breakers 1D3UM
1D3UM, 3A, CIRCUIT BREAKER

1D3UM, 3A, CIRCUIT BREAKER

Buy Now
ALTH Miniature - 1D3UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1D3UM
ALTH Miniature 1D3UM
508 480Y/277AC Breaker 1P D TRP 3A UL

508 480Y/277AC Breaker 1P D TRP 3A UL

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 3A;DIN RAIL;1 POLE;DUAL TERM;D - 70076100 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 3A;DIN RAIL;1 POLE;DUAL TERM;D
70076100
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 3A;DIN RAIL;1 POLE;DUAL TERM;D 70076100
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site
Circuit Breakers 3A D Characteristic UL 508 1 POLE - 35-1D3UM - Utmel Electronic Limited
Hong Kong, China
Circuit Breakers 3A D Characteristic UL 508 1 POLE
35-1D3UM
Circuit Breakers 3A D Characteristic UL 508 1 POLE 35-1D3UM
Circuit Breakers 3A D Characteristic UL 508 1 POLE

Circuit Breakers 3A D Characteristic UL 508 1 POLE

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Galco Industrial Electronics Allied Electronics, Inc. Utmel Electronic Limited
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1D3UM 1D3UM 1D3UM 70076100 35-1D3UM
Product Name Manual Motor Single Pole Controllers Circuit Breakers Circuit Breakers ALTH Miniature CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 3A;DIN RAIL;1 POLE;DUAL TERM;D Circuit Breakers 3A D Characteristic UL 508 1 POLE
Rated AC Voltage 277 to 480 volts 277 volts 277 volts
Rated DC Voltage 24 to 48 volts 42 volts
Rated Current 3 amps 3 amps 3 amps 3 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1BU2M - Powell Electronics, Inc.
Specs
Rated Current 2 amps
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C40DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C32UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 32 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B50UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 50 amps
View Details
2 suppliers