The 1CU3L is a single-pole, thermal-magnetic, miniature molded case circuit breaker rated for 3A at 240V AC and 480Y/277V AC, with a 10kA short circuit interrupting capacity. It features a positive trip indicator (green for off/tripped, red for on), DIN rail mounting, and a width of 17.5mm. The device is UL489 listed and supports wire connections from 18 to 3 AWG with torque specifications of 25 lb-in (2.8 Nm) for 18-16 AWG and 17.5 lb-in (2.0 Nm) for 14-3 AWG. Operating temperature ranges from -25°C to 60°C, and it is rated for 6,000 electrical cycles and 10,000 mechanical cycles. Terminal protection is IP20 at the front.
Features:
Circuit Breaker Thermal Magnetic 3A 480V AC 125V DC Lever DIN Rail
Circuit Breaker;Therm/Mag;To
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1CU3L | 1920-1568-ND | 1CU3L | 70075780 |
| Product Name | Miniature Molded Single Pole AC Case Circuit Breakers | Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 3A;DIN Rail;1 Pole;Screw Snap;L Series;C |
| Rated AC Voltage | 240 to 480 volts | 240 to 277 volts | ||
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 1 | 1 | ||
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker | Trip Indicator |