The 1C05UR is a single-pole, DIN rail-mounted supplementary protector with thermal-magnetic tripping, rated for 0.5 A at 277 V AC, 50/60 Hz. It has a C-characteristic trip curve, offering a thermal trip between 1.13× and 1.45× the rated current and a magnetic trip between 5× and 10× the rated current. It is UL1077 recognized and has a 10 kA short-circuit withstand capacity without a backup fuse. The device has a width of 17.5 mm, terminal torque of 2-2.5 Nm, and supports copper wire from 18-3 AWG on the top terminal. Its ambient operating temperature range is -25°C to +70°C, with IP20 protection and mounting in any plane. Electrical and mechanical life ratings are 6,000 and 10,000 cycles respectively.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1C05UR | 1C05UR |
| Product Name | Single Pole C-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 1 | |
| Miniature Circuit Breaker Features | Supplementary Protector |