Altech Corp. Double Pole D-Trip Supplementary Circuit Breakers 2D30UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2D30UR is a double-pole, D-trip supplementary circuit protector designed for load-side protection of sensitive electronics and power supplies. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic operation. It is rated for 30 A at 480Y/277 V AC, 50/60 Hz, with a short-circuit withstand rating of 10 kA when protected by a UL-listed Class J back-up fuse, or 5 kA without one. The device meets UL1077 recognition and has an IP20 degree of protection. Terminal connections accept 18-2 AWG copper wire with a torque of 2-2.5 Nm. Ambient operating temperature ranges from -25°C to +70°C. Mechanical and electrical life is rated at 10,000 and 6,000 cycles, respectively.

Datasheet Summary
Powered by GS/AI

The 2D30UR is a double-pole, D-trip supplementary circuit protector designed for load-side protection of sensitive electronics and power supplies. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic operation. It is rated for 30 A at 480Y/277 V AC, 50/60 Hz, with a short-circuit withstand rating of 10 kA when protected by a UL-listed Class J back-up fuse, or 5 kA without one. The device meets UL1077 recognition and has an IP20 degree of protection. Terminal connections accept 18-2 AWG copper wire with a torque of 2-2.5 Nm. Ambient operating temperature ranges from -25°C to +70°C. Mechanical and electrical life is rated at 10,000 and 6,000 cycles, respectively.

Suppliers

Company
Product
Description
Supplier Links
Double Pole D-Trip Supplementary Circuit Breakers - 2D30UR - Altech Corp.
Flemington, NJ, USA
Double Pole D-Trip Supplementary Circuit Breakers
2D30UR
Double Pole D-Trip Supplementary Circuit Breakers 2D30UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2D30UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2D30UR
Circuit Breakers & Accessories 2D30UR
2D30UR, 30A, MCB, D CHAR

2D30UR, 30A, MCB, D CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2D30UR 2D30UR
Product Name Double Pole D-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 30 amps 30 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary B-Trip Circuit Breakers - 1BU3R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E20UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 20 amps
View Details
4 suppliers
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C2UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2 amps
View Details
4 suppliers
Circuit Breakers & Accessories - 1BU1M - Powell Electronics, Inc.
Specs
Rated Current 1 amps
View Details