Altech Corp. Single Pole Supplementary B-Trip Circuit Breakers 1BU3R

Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet
Description
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Supplementary B-Trip Circuit Breakers - 1BU3R - Altech Corp.
Flemington, NJ, USA
Single Pole Supplementary B-Trip Circuit Breakers
1BU3R
Single Pole Supplementary B-Trip Circuit Breakers 1BU3R
Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator

Features:

  • UL 1077 Approval
  • DIN Rail Mounted
  • 17.5mm width per pole
  • Thermal Magnetic
  • 480Y/277V AC, 50/60Hz
  • 10kA Short Circuit Withstand Capacity
  • Positive Trip indicator
Buy Now Datasheet
Circuit Breakers - 1920-1603-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1603-ND
Circuit Breakers 1920-1603-ND
CIR BRKR THRM-MAG 3A LEVER

CIR BRKR THRM-MAG 3A LEVER

Buy Now Datasheet
Circuit Breakers & Accessories - 1BU3R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1BU3R
Circuit Breakers & Accessories 1BU3R
1BU3R, 3A MCB, B CHAR

1BU3R, 3A MCB, B CHAR

Buy Now
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 3A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;B - 70075600 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 3A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;B
70075600
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 3A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;B 70075600
UL1077 Recognized Supplementary Protector DIN Rail Mounted 17.5 mm Width Per Pole Thermal Magnetic 480Y/277 VAC, 50/60 Hz 10 kA Short Circuit Withstand Capability Positive Trip Indicator (Green — Off/Tripped, Red — On) Applications (On the Load Side of Branch Circuit Protection) Include: Sensitive Electronics, Power Supplies, Appliance Circuits, Etc.

UL1077 Recognized Supplementary Protector

  • DIN Rail Mounted
  • 17.5 mm Width Per Pole
  • Thermal Magnetic
  • 480Y/277 VAC, 50/60 Hz
  • 10 kA Short Circuit Withstand Capability
  • Positive Trip Indicator (Green — Off/Tripped, Red — On)
  • Applications (On the Load Side of Branch Circuit Protection) Include: Sensitive Electronics, Power Supplies, Appliance Circuits, Etc.
Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1BU3R 1920-1603-ND 1BU3R 70075600
Product Name Single Pole Supplementary B-Trip Circuit Breakers Circuit Breakers Circuit Breakers & Accessories Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 3A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;B
Rated AC Voltage 277 to 480 volts 277 volts
Rated Current 3 amps 3 amps 3 amps 3 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C10DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Miniature Molded One Pole AC Case Circuit Breakers - 1DU25L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 25 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1D03UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 0.3000 amps
View Details
2 suppliers