The 1E20UM is a single-pole, DIN rail-mounted, thermal-magnetic manual motor controller from the UM (V-EA) series, rated for 20A at 480Y/277V AC, 50/60Hz, with an E-characteristic trip curve designed for high-inrush applications such as high-efficiency motors. It has a width of 17.5mm per pole, a short-circuit withstand rating of 10kA with UL-listed RK5 backup fuse or MCCB, and operates within a temperature range of -25°C to 70°C. Terminal acceptability is 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. It is UL508 listed and meets IEC/EN 60529 IP20 protection standards. The part is mounted in any plane and carries no branch circuit protection requirement for currents up to 60A under specified conditions.
Features:
508 480Y/277AC Breaker 1P E TRP 20A UL
CIRC BRKR;UL508;THERM/MAG
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1E20UM | 1E20UM | 1E20UM | 70076119 |
| Product Name | Single Pole E-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers | ALTH Miniature | CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 20A;DIN RAIL;1 POLE;DUAL TERM;E |
| Rated AC Voltage | 277 to 408 volts | 277 volts | ||
| Rated DC Voltage | 24 to 42 volts | |||
| Rated Current | 20 amps | 20 amps | 8 amps | |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 1 | 1 |