Altech Corp. Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C2UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C2UM - Altech Corp.
Flemington, NJ, USA
Single Pole C-Trip Manual Motor Controllers Circuit Breakers
1C2UM
Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C2UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1C2UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1C2UM
Circuit Breakers 1C2UM
1C2UM, 2A, CIRCUIT BREAKER

1C2UM, 2A, CIRCUIT BREAKER

Buy Now
Circuit Breakers - 1920-1556-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1920-1556-ND
Circuit Breakers 1920-1556-ND
Circuit Breaker Thermal Magnetic 2A 480V AC 42V DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 2A 480V AC 42V DC Lever DIN Rail

Buy Now Datasheet
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 2A;DIN RAIL;1 POLE;DUAL TERM;C - 70076440 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 2A;DIN RAIL;1 POLE;DUAL TERM;C
70076440
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 2A;DIN RAIL;1 POLE;DUAL TERM;C 70076440
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1C2UM 1C2UM 1920-1556-ND 70076440
Product Name Single Pole C-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 2A;DIN RAIL;1 POLE;DUAL TERM;C
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2 amps 2 amps 2 amps 2 amps
Trip System Type Thermal Magnetic Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 002243002 - Powell Electronics, Inc.
Specs
Rated Current 4 amps
View Details
Miniature Molded Single Pole AC Case Circuit Breakers - 1CU30L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C10UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers