Altech Corp. Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C6UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C6UM - Altech Corp.
Flemington, NJ, USA
Single Pole C-Trip Manual Motor Controllers Circuit Breakers
1C6UM
Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C6UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1C6UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1C6UM
Circuit Breakers 1C6UM
1C6UM,6A, CIRCUIT BREAKER

1C6UM,6A, CIRCUIT BREAKER

Buy Now
Molded Case Circuit Breaker - 26270634 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
26270634
Molded Case Circuit Breaker 26270634
CIRCUIT BREAKER, 1C6UM, 6A, C CHAR, 1POLE, 277VAC UL508. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 1C6UM, 6A, C CHAR, 1POLE, 277VAC UL508. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 6A;DIN RAIL;1 POLE;DUAL TERM;C - 70076446 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 6A;DIN RAIL;1 POLE;DUAL TERM;C
70076446
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 6A;DIN RAIL;1 POLE;DUAL TERM;C 70076446
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Radwell International Allied Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1C6UM 1C6UM 26270634 70076446
Product Name Single Pole C-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers Molded Case Circuit Breaker CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 6A;DIN RAIL;1 POLE;DUAL TERM;C
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 6 amps 6 amps 6 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;E - 70075469 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 6 amps
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B5UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 5 amps
Trip System Type Thermal Magnetic
View Details
4 suppliers
Circuit Breakers & Accessories - 1CU6M - Powell Electronics, Inc.
Specs
Rated Current 6 amps
View Details
Single Pole B-Trip Supplementary Circuit Breakers - 1B20UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers