Features:
Circuit Breaker Thermal Magnetic 500mA 277V AC 42V DC Lever DIN Rail
V-EA Series
508 480Y/277AC Breaker 1P C TRP .5A UL
CIRCUIT BREAKER, 0.5A, C CHAR, 1POLE, 277VAC, UL508. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1C05UM | 1920-1778-ND | 1C05UM | 70076433 | 1C05UM | 26270928 |
| Product Name | Single Pole C-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers | Circuit Breakers | CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 0.5A;DIN RAIL;1 POLE;DUAL TERM;C | ALTH Miniature | Molded Case Circuit Breaker |
| Rated AC Voltage | 277 to 408 volts | 277 volts | ||||
| Rated DC Voltage | 24 to 42 volts | |||||
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Trip System Type | Thermal Magnetic | Thermal Magnetic | Thermal Magnetic | |||
| Number of Poles | 1 | 1 | 1 |