Altech Corp. Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C1UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole C-Trip Manual Motor Controllers Circuit Breakers - 1C1UM - Altech Corp.
Flemington, NJ, USA
Single Pole C-Trip Manual Motor Controllers Circuit Breakers
1C1UM
Single Pole C-Trip Manual Motor Controllers Circuit Breakers 1C1UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 1C1UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1C1UM
Circuit Breakers 1C1UM
1C1UM, 1A, CIRCUIT BREAKER

1C1UM, 1A, CIRCUIT BREAKER

Buy Now
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 1A;DIN RAIL;1 POLE;DUAL TERM;C - 70076438 - Allied Electronics, Inc.
Fort Worth, TX, USA
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 1A;DIN RAIL;1 POLE;DUAL TERM;C
70076438
CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 1A;DIN RAIL;1 POLE;DUAL TERM;C 70076438
V-EA Series UL508 Listed Manual Motor Controllers DIN Rail Mounted Thermal Magnetic Applications: AC Motor Starting, Across the line AC General Use AC Resistance AC Discharge Lamps

V-EA Series

  • UL508 Listed Manual Motor Controllers
  • DIN Rail Mounted
  • Thermal Magnetic Applications:
  • AC Motor Starting, Across the line
  • AC General Use
  • AC Resistance
  • AC Discharge Lamps
Supplier's Site
ALTH Miniature - 1C1UM - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1C1UM
ALTH Miniature 1C1UM
508 480Y/277AC Breaker 1P C TRP 1A UL

508 480Y/277AC Breaker 1P C TRP 1A UL

Supplier's Site
Din Rail Mount Circuit Breaker - 57016929 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
57016929
Din Rail Mount Circuit Breaker 57016929
DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 1AMP, 240-415VAC, 10KA. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 1AMP, 240-415VAC, 10KA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Allied Electronics, Inc. Galco Industrial Electronics Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1C1UM 1C1UM 70076438 1C1UM 57016929
Product Name Single Pole C-Trip Manual Motor Controllers Circuit Breakers Circuit Breakers CIRC BRKR;UL508;THERM/MAG;TOGL;CUR-RTG 1A;DIN RAIL;1 POLE;DUAL TERM;C ALTH Miniature Din Rail Mount Circuit Breaker
Rated AC Voltage 277 to 408 volts 277 volts
Rated DC Voltage 24 to 42 volts
Rated Current 1 amps 1 amps 1 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Number of Poles 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers & Accessories - 1DU40M - Powell Electronics, Inc.
Specs
Rated Current 40 amps
View Details
Miniature Molded One Pole AC Case Circuit Breakers - 1DU8L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 8 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers & Accessories - 1CU1M - Powell Electronics, Inc.
Specs
Rated Current 1 amps
View Details
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 6A;DIN Rail;1 Pole;Screw Snap;E - 70075469 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 6 amps
View Details