The 2D2UL is a two-pole, D-trip, thermal magnetic miniature molded case circuit breaker rated for 480Y/277V AC, designed for high inrush applications such as transformers and power supplies. It has a width of 17.5 mm and is DIN rail mounted. The device supports 18-3 AWG top terminals and 18-2 AWG bottom terminals, with a terminal torque range of 2 to 2.5 Nm. It is rated for a 10kA short circuit interrupting capacity at 125/250V DC and 10kA at 480Y/277V AC. The operating ambient temperature ranges from -25°C to +70°C, and it complies with UL 489 and IEC 60947-2 standards. It features line/load reversibility and an IP20 degree of protection. The device is listed by UL and meets HACR requirements at 40°C calibration temperature.
Features:
| Altech Corp. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2D2UL | 2D2UL | 2D2UL-ND |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | ||
| Rated Current | 2 amps | 2 amps | 2 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 2 | ||
| Features | Molded Case Circuit Breaker | Trip Indicator |