The 1CU8R is a single-pole, DIN rail-mounted supplementary circuit protector with C-characteristic thermal-magnetic trip, rated for 480Y/277V AC and 10kA short circuit withstand. It features a visual trip indicator (green off/tripped, red on) and complies with UL1077. Terminal torque is 25 lb-in (2.8 Nm) for 18-16 AWG copper wire. Trip occurs at 1.13x-1.45x rated current (thermal) and 5x-10x (magnetic). Operating temperature is -25°C to 60°C, with IP20 protection at the window. Electrical life is 6,000 cycles, mechanical life 10,000 cycles. Mounting is orientation-independ
Features:
Circuit Breaker;Therm/Mag;To
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1CU8R | 1CU8R | 70075664 |
| Product Name | Single Pole Supplementary C-Trip Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 8A;DIN Rail;1 Pole;Vol-Rtg 480Y/277VAC;C |
| Rated AC Voltage | 277 to 480 volts | 277 volts | |
| Rated Current | 8 amps | 8 amps | 8 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 1 | 1 | |
| Features | Trip Indicator |