Altech Corp. Single Pole D-Trip Supplementary Circuit Breakers 1D16UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Single Pole D-Trip Supplementary Circuit Breaker, part number 1D16UR, from Altech Corp. is designed for DIN rail mounting and has a width of 17.5mm. It operates within a current range of 0.5 to 16A and is rated for 480Y/277V AC at 50/60Hz. This circuit breaker features a thermal magnetic trip mechanism and has a short circuit withstand capacity of 10kA. It is suitable for applications involving sensitive electronics, power supplies, and appliance circuits, providing effective protection on the load side of branch circuit protection. The device is UL 1077 recognized, ensuring compliance with safety standards. The operational temperature range is from -25°C to +70°C, with a storage temperature of -40°C to +70°C. The circuit breaker supports a mechanical life of 10,000 cycles and an electrical life of 6,000 cycles.

Datasheet Summary
Powered by GS/AI

The Single Pole D-Trip Supplementary Circuit Breaker, part number 1D16UR, from Altech Corp. is designed for DIN rail mounting and has a width of 17.5mm. It operates within a current range of 0.5 to 16A and is rated for 480Y/277V AC at 50/60Hz. This circuit breaker features a thermal magnetic trip mechanism and has a short circuit withstand capacity of 10kA. It is suitable for applications involving sensitive electronics, power supplies, and appliance circuits, providing effective protection on the load side of branch circuit protection. The device is UL 1077 recognized, ensuring compliance with safety standards. The operational temperature range is from -25°C to +70°C, with a storage temperature of -40°C to +70°C. The circuit breaker supports a mechanical life of 10,000 cycles and an electrical life of 6,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Single Pole D-Trip Supplementary Circuit Breakers - 1D16UR - Altech Corp.
Flemington, NJ, USA
Single Pole D-Trip Supplementary Circuit Breakers
1D16UR
Single Pole D-Trip Supplementary Circuit Breakers 1D16UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 1D16UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
1D16UR
Circuit Breakers & Accessories 1D16UR
1D16UR, 16A, MCB, D CHAR

1D16UR, 16A, MCB, D CHAR

Buy Now
ALTH Miniature - 1D16UR - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Miniature
1D16UR
ALTH Miniature 1D16UR
1077 480Y/277AC Breaker 1P D TRP 16A UL

1077 480Y/277AC Breaker 1P D TRP 16A UL

Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1D16UR 1D16UR 1D16UR
Product Name Single Pole D-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories ALTH Miniature
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps 16 amps
Trip System Type Thermal Magnetic
Number of Poles 1
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole Supplementary B-Trip Circuit Breakers - 1BU50R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 50 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1BU10M - Powell Electronics, Inc.
Specs
Rated Current 10 amps
View Details