The 1D13UR is a single-pole, DIN rail-mounted supplementary protector with a D-characteristic thermal-magnetic trip, rated for 13 A at 277 V AC, designed for applications such as control transformers and power supplies. It has a 17.5 mm width per pole, supports 18-3 AWG copper wire on top terminals and 18-2 AWG on bottom terminals with a torque range of 2-2.5 N·m, and complies with UL1077 as a Recognized Supplementary Protector. It withstands 10 kA short-circuit current without a back-up fuse and operates within an ambient temperature range of -25°C to +70°C. The device has an IP20 degree of protection, an electrical life of 6,000 cycles, and a mechanical life of 10,000 cycles.
Features:
| Altech Corp. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1D13UR | 1D13UR | 1D13UR-ND |
| Product Name | Single Pole D-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | ||
| Rated Current | 13 amps | 13 amps | 13 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | |
| Number of Poles | 1 | ||
| Miniature Circuit Breaker Features | Supplementary Protector |