TE Connectivity Convoluted Tubing 3774834004

Description
Body Features Color : Black Primary Product Material : Crosslinked Fluoropolymer Dimensions Inside Diameter Range : 49.2 MM  [1.937 INCH ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n Emission Free : Yes Packaging Features Packaging Method : Spool Product Type Features Convoluted Tubing Product Type : Conduit Usage Conditions Fluid Resistance Type : Diesel Fuel, Jet Fuel, Chemicals/Solvents, Water, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -55 - 200
Request a Quote
Description
Body Features Color : Black Primary Product Material : Crosslinked Fluoropolymer Dimensions Inside Diameter Range : 49.2 MM  [1.937 INCH ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n Emission Free : Yes Packaging Features Packaging Method : Spool Product Type Features Convoluted Tubing Product Type : Conduit Usage Conditions Fluid Resistance Type : Diesel Fuel, Jet Fuel, Chemicals/Solvents, Water, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -55 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Convoluted Tubing - 3774834004 - TE Connectivity
Berwyn, PA, United States
Convoluted Tubing
3774834004
Convoluted Tubing 3774834004
Body Features Color : Black Primary Product Material : Crosslinked Fluoropolymer Dimensions Inside Diameter Range : 49.2 MM  [1.937 INCH ] Industry Standards CSA Certified : No Government Qualified : No Operation/Applicatio n Emission Free : Yes Packaging Features Packaging Method : Spool Product Type Features Convoluted Tubing Product Type : Conduit Usage Conditions Fluid Resistance Type : Diesel Fuel, Jet Fuel, Chemicals/Solvents, Water, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid High Temperature Compatible : Yes Operating Temperature Range (DEGC) : -55 - 200

Body Features


  • Color : Black
  • Primary Product Material : Crosslinked Fluoropolymer

Dimensions


  • Inside Diameter Range : 49.2 MM  [1.937 INCH ]

Industry Standards


  • CSA Certified : No
  • Government Qualified : No

Operation/Application


  • Emission Free : Yes

Packaging Features


  • Packaging Method : Spool

Product Type Features


  • Convoluted Tubing Product Type : Conduit

Usage Conditions


  • Fluid Resistance Type : Diesel Fuel, Jet Fuel, Chemicals/Solvents, Water, Lubricating Oil, Hydraulic Fluid, De-Icing Fluid
  • High Temperature Compatible : Yes
  • Operating Temperature Range (DEGC) : -55 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Tubing
Product Number 3774834004
Product Name Convoluted Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details