Alpha Wire Hook-up Wire 782001 GR005

Description
782001 Green 100 FT
Request a Quote
Description
782001 Green 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 782001 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
782001 GR005
Hook-up Wire 782001 GR005
782001 Green 100 FT

782001 Green 100 FT

Buy Now
782001 GR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Green - 100ft - ALP782001-GR005 - Lapp Tannehill
Savage, MN, United States
782001 GR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Green - 100ft
ALP782001-GR005
782001 GR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Green - 100ft ALP782001-GR005
Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 600V, Green, 100ft, 782001 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782001 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.096 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Alpha Wire's UL 1015/UL 1230 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Solid Conductor, Tinned Copper, 600V, Green, 100ft, 782001 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 782001 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 UL 1230 AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.096 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL AWM|UL VW-1 CSA TYPE : CSA AWM I A/B CSA FT 1 CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 782001 GR005 ALP782001-GR005
Product Name Hook-up Wire 782001 GR005 - Alpha Wire UL 1015/UL 1230 PVC Hook-Up/Lead Wire - 20 AWG - Solid Conductor - Tinned Copper - 600V - Green - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA AWM I A/B CSA FT 1 CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.0960 inch (2.44 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0700693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details