Alpha Wire's MIL-W-16878E Type ET PTFE Wire is appropriate for use in internal wiring requiring high temperature and chemical resistaNo Colore. 32 AWG, 7/40 Stranded Conductor, Silver Coated Copper, 250V, Yellow, 1000ft, 2840/7 YL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 2840/7 YL001 AVAILABILITY : In Stock AWG/GAUGE : 32 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.022 INSULATION THICKNESS (IN) : 0.0065 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 250V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-ETXBAB MIL-SPEC : MIL-W-16878E Type ET
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 2840/7 YL001 | ALP2840/7-YL001 |
| Product Name | Hook-up Wire | 2840/7 YL001 - Alpha Wire - PTFE Wire - MIL-W-16878E Type ET - 32 AWG - PTFE Insulation - 7/40 Stranded Conductor -Silver Coated Copper - 250V - Yellow - 1000ft |
| Approvals | CA Prop 65 NEMA HP3-ETXBAB | |
| Rated Voltage | 250 volts | |
| Nominal Diameter | 0.0220 inch (0.5588 mm) | |
| Rated Temperature | -60 to 200 C (-76 to 392 F) |