Alpha & Omega Semiconductor, Ltd. Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers AOZ1380DI-01

Description
Win Source Part Number: 1377830-AOZ1380DI-01 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Alpha & Omega Semiconductor Inc. Product Status: Active Features: Auto Restart, Slew Rate Controlled, Status Flag Package / Case: 20-PowerVFDFN Supplier Device Package: 20-DFN-EP (3x5.2) Base Product Number: AOZ1380 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 10A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Over Temperature, Over Voltage, Short Circuit, UVLO Interface: On/Off Switch Type: USB Switch Voltage - Load: 3.4V ~ 22V Rds On (Typ): 39mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1377830-AOZ1380DI-01 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Alpha & Omega Semiconductor Inc. Product Status: Active Features: Auto Restart, Slew Rate Controlled, Status Flag Package / Case: 20-PowerVFDFN Supplier Device Package: 20-DFN-EP (3x5.2) Base Product Number: AOZ1380 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 10A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Over Temperature, Over Voltage, Short Circuit, UVLO Interface: On/Off Switch Type: USB Switch Voltage - Load: 3.4V ~ 22V Rds On (Typ): 39mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1377830-AOZ1380DI-01 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1377830-AOZ1380DI-01
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1377830-AOZ1380DI-01
Win Source Part Number: 1377830-AOZ1380DI-01 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Alpha & Omega Semiconductor Inc. Product Status: Active Features: Auto Restart, Slew Rate Controlled, Status Flag Package / Case: 20-PowerVFDFN Supplier Device Package: 20-DFN-EP (3x5.2) Base Product Number: AOZ1380 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 10A Output Type: N-Channel Output Configuration: High Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Over Temperature, Over Voltage, Short Circuit, UVLO Interface: On/Off Switch Type: USB Switch Voltage - Load: 3.4V ~ 22V Rds On (Typ): 39mOhm

Win Source Part Number: 1377830-AOZ1380DI-01
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Alpha & Omega Semiconductor Inc.
Product Status: Active
Features: Auto Restart, Slew Rate Controlled, Status Flag
Package / Case: 20-PowerVFDFN
Supplier Device Package: 20-DFN-EP (3x5.2)
Base Product Number: AOZ1380
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 10A
Output Type: N-Channel
Output Configuration: High Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Over Temperature, Over Voltage, Short Circuit, UVLO
Interface: On/Off
Switch Type: USB Switch
Voltage - Load: 3.4V ~ 22V
Rds On (Typ): 39mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1377830-AOZ1380DI-01
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-74AHC1G66GW-Q100HTR-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 5.5 volts
View Details
4 suppliers
 - DG191AP/B - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
4 suppliers
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4512 - 240450-CD4512 - Win Source Electronics
Specs
Supply Voltage (VS) 3 to 18 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers