Texas Instruments CD4066B CMOS Quad Bilateral Switch CD4066BM96G4

Description
CMOS Quad Bilateral Switch 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Bilateral Switch 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4066B CMOS Quad Bilateral Switch - CD4066BM96G4 - Texas Instruments
Dallas, TX, United States
CD4066B CMOS Quad Bilateral Switch
CD4066BM96G4
CD4066B CMOS Quad Bilateral Switch CD4066BM96G4
CMOS Quad Bilateral Switch 14-SOIC -55 to 125

CMOS Quad Bilateral Switch 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
40MHz 18V SOIC Analog Switch and Multiplexer IC
747-CD4066BM96G4
40MHz 18V SOIC Analog Switch and Multiplexer IC 747-CD4066BM96G4
4-Ch Analog Switch, 40MHz, 18V, SOIC, SPST Product overview: CD4066BM96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 40MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BM96G4 can be used for catalog matching and distributor lookup.

4-Ch Analog Switch, 40MHz, 18V, SOIC, SPST Product overview: CD4066BM96G4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 40MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BM96G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BM96G4 - 1159710-CD4066BM96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BM96G4
1159710-CD4066BM96G4
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BM96G4 1159710-CD4066BM96G4
Manufacturer: Texas Instruments Win Source Part Number: 1159710-CD4066BM96G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159710-CD4066BM96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Analog Switches, Multiplexers, Demultiplexers - 296-48899-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-48899-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-48899-2-ND
Bilateral, FET Switches 1 x 1:1 14-SOIC

Bilateral, FET Switches 1 x 1:1 14-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-48899-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-48899-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-48899-1-ND
Bilateral, FET Switches 1 x 1:1 14-SOIC

Bilateral, FET Switches 1 x 1:1 14-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD4066BM96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD4066BM96G4
Logic - Signal Switches, Multiplexers, Decoders CD4066BM96G4
IC BILATERAL SW 1 X 1:1 14SOIC

IC BILATERAL SW 1 X 1:1 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD4066BM96G4 747-CD4066BM96G4 1159710-CD4066BM96G4 296-48899-2-ND CD4066BM96G4
Product Name CD4066B CMOS Quad Bilateral Switch 40MHz 18V SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BM96G4 Analog Switches, Multiplexers, Demultiplexers Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts 3 to 18 volts 3 to 18 volts
Ron 125 ohms 240 ohms
Min Operating Current 2.00E-5 mA 2.00E-5 mA
Unlock Full Specs
to access all available technical data