Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6718 AON6718

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078173-AON6718 Packaging: Bulk Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-DFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 18A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 4463pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078173-AON6718 Packaging: Bulk Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-DFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 18A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 4463pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6718 - 078173-AON6718 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6718
078173-AON6718
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6718 078173-AON6718
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078173-AON6718 Packaging: Bulk Mounting: SMD (SMT) Technology: MOSFET FET Feature: Schottky Diode (Body) Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 83W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-DFN (5x6) Dimension: 8-DFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 18A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 2.2V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 4463pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078173-AON6718
Packaging: Bulk
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Schottky Diode (Body)
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 83W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-DFN (5x6)
Dimension: 8-DFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 18A (Ta), 80A (Tc)
Gate-Source Threshold Voltage: 2.2V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 4463pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
30V 18A MOSFET Transistor
285-AON6718
30V 18A MOSFET Transistor 285-AON6718
MOSFET N-CH 30V 18A 8DFN Product overview: AON6718 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AON6718 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 18A 8DFN Product overview: AON6718 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 18A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AON6718 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 078173-AON6718 285-AON6718
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AON6718 30V 18A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 30 volts
PD 2100 to 83000 milliwatts 2100 milliwatts
Unlock Full Specs
to access all available technical data