Texas Instruments PMIC - PMIC - Full, Half - Bridge Drivers - CSD95491Q5MC CSD95491Q5MC

Description
Manufacturer: Texas Instruments Win Source Part Number: 810291-CSD95491Q5MC Packaging: Reel Mounting Style: SMD Features: Bootstrap Circuit Applications: Synchronous Buck Converters Technology: Power MOSFET Interface: PWM Current - Output / Channel: 60A Fault Protection: Shoot-Through Output Configuration: Half Bridge (3) Voltage - Load: 4.5V ~ 16V Load Type: Inductive, Capacitive Current - Peak Output: 90A Supplier Device Package: 12-VSON-CLIP (5x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-PowerTFDFN Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 810291-CSD95491Q5MC Packaging: Reel Mounting Style: SMD Features: Bootstrap Circuit Applications: Synchronous Buck Converters Technology: Power MOSFET Interface: PWM Current - Output / Channel: 60A Fault Protection: Shoot-Through Output Configuration: Half Bridge (3) Voltage - Load: 4.5V ~ 16V Load Type: Inductive, Capacitive Current - Peak Output: 90A Supplier Device Package: 12-VSON-CLIP (5x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-PowerTFDFN Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95491Q5MC - 810291-CSD95491Q5MC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95491Q5MC
810291-CSD95491Q5MC
PMIC - PMIC - Full, Half - Bridge Drivers - CSD95491Q5MC 810291-CSD95491Q5MC
Manufacturer: Texas Instruments Win Source Part Number: 810291-CSD95491Q5MC Packaging: Reel Mounting Style: SMD Features: Bootstrap Circuit Applications: Synchronous Buck Converters Technology: Power MOSFET Interface: PWM Current - Output / Channel: 60A Fault Protection: Shoot-Through Output Configuration: Half Bridge (3) Voltage - Load: 4.5V ~ 16V Load Type: Inductive, Capacitive Current - Peak Output: 90A Supplier Device Package: 12-VSON-CLIP (5x6) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 12-PowerTFDFN Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 810291-CSD95491Q5MC
Packaging: Reel
Mounting Style: SMD
Features: Bootstrap Circuit
Applications: Synchronous Buck Converters
Technology: Power MOSFET
Interface: PWM
Current - Output / Channel: 60A
Fault Protection: Shoot-Through
Output Configuration: Half Bridge (3)
Voltage - Load: 4.5V ~ 16V
Load Type: Inductive, Capacitive
Current - Peak Output: 90A
Supplier Device Package: 12-VSON-CLIP (5x6)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 12-PowerTFDFN
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 810291-CSD95491Q5MC
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - CSD95491Q5MC
TJ -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827128P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X1-DFN
View Details
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6207-30C - 1050062-BUK6207-30C - Win Source Electronics
Specs
rDS(on) 0.0044 ohms
PD 128000 milliwatts
TJ -55 C (-67 F)
View Details